EN
  • EN
  • DE

LTM2889CY-5#PBF

Part No LTM2889CY-5#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Type Transceiver, Isolated
Applications CAN, DeviceNet, Industrial
Mounting SMD (SMT)
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2889
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM2889CY-5#PBF
Standard Package 119
Win Source Part Number 990526-LTM2889CY-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2889CY-5#PBF CAD Model

Description

The LTM2889CY-5#PBF is a robust, high-performance isolated μModule transceiver from Analog Devices Inc. Designed to provide a reliable interface for data communication, this component ensures safety and precision in environments where electrical isolation is crucial. The LTM2889CY-5#PBF is an ideal solution for applications that require the transfer of digital signals between circuits with different ground potentials, effectively minimizing the risk of damage due to ground loops and voltage spikes.

Key Features

  • Electrical Isolation: The device offers 2500Vrms of galvanic isolation for 1 minute, which is essential for protecting sensitive electronics from high voltage transients.
  • Data Rate: It supports an RS485/RS422 communication interface, with a data rate up to 20Mbps, allowing for fast and reliable data transfer.
  • Integrated Power: The LTM2889CY-5#PBF includes an integrated, isolated DC/DC converter, providing both isolated power and isolated data in a single package.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, ensuring consistent performance in harsh environments.
  • Fail-Safe Features: The device has built-in fail-safe features that ensure a logic-high receiver output when inputs are open or shorted, enhancing system reliability.
  • Package: This transceiver comes in a compact 15mm x 11.25mm surface-mount BGA package, suitable for space-constrained applications.

Applications

The LTM2889CY-5#PBF is versatile and can be used in a wide range of applications, including:

  • Industrial field buses
  • Isolated UARTs
  • Networked devices in harsh environments
  • Ground loop elimination
  • Medical equipment with patient electrical isolation requirements

This Analog Devices Inc. μModule transceiver is a comprehensive solution that simplifies design and enhances the integrity of data communication in systems requiring isolation. With its robust feature set and proven reliability, the LTM2889CY-5#PBF is an excellent choice for designers looking to improve system safety and performance.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess