EN
  • EN
  • DE

ONET2804TY

Part No ONET2804TY
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING TIA 28GBPS 4CHAN DIE / SP Amp Transimpedance Amp Quad 3.47V 15-Pin Die Waffle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 790937-ONET2804TY
Popularity Medium
Supply and Demand Status Limited
Family Name ONET2804T
Introduction Date August 02, 2014
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ONET2804TY CAD Model

Description

The ONET2804TY from Texas Instruments is a high-performance, low-power transimpedance amplifier (TIA) designed for use in optical networking applications. This device is tailored to offer exceptional performance for systems operating at data rates up to 11.3 Gbps, making it an ideal solution for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed communication standards.

Key Features

  • High Data Rates: Supports data rates up to 11.3 Gbps, catering to next-generation high-speed communication needs.
  • Low Power Consumption: Optimized for low power operation to enhance system efficiency and reduce thermal challenges.
  • Excellent Signal Integrity: Provides superior signal-to-noise ratio (SNR) and jitter performance, ensuring high-quality signal transmission.
  • Adjustable Bandwidth: Features programmable bandwidth to match various photodiode capacitances and optimize performance.
  • Single Supply Operation: Can be operated from a single 3.3V supply, simplifying power supply design.
  • Differential Outputs: Includes differential outputs to reduce common-mode noise and improve signal integrity.
  • Integrated Features: Comes with integrated features such as a temperature-compensated automatic gain control (AGC) and power detectors.

Applications

The ONET2804TY is versatile and can be deployed in a variety of optical networking equipment, including:

  • 10 Gigabit Ethernet (10GbE) transceivers
  • 10G Fibre Channel transceivers
  • Active optical cables (AOC)
  • Optical XFP and SFP+ modules

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The ONET2804TY is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

Support and Resources

Customers can access comprehensive support and resources from Texas Instruments, including detailed datasheets, application notes, reference designs, and technical support from TI's expert engineers to help accelerate product development and time-to-market.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess