EN
  • EN
  • DE

SY88933VKG

Part No SY88933VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 1.25Gbps PECL LOW-POWER LIMITING POST AMPLIFIER WITH TTL SIGNAL DETECT | IC POST AMP PECL LP LIMIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88933
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263127-SY88933VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88933VKG CAD Model

Description

Introducing the SY88933VKG from Microchip Technology

The SY88933VKG is a cutting-edge solution designed by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This product stands out as a high-performance, reliable component that caters to a wide range of applications, particularly in the telecommunications and data communications sectors.

At the heart of the SY88933VKG is its capability to provide unparalleled signal integrity. It is a post-amplifier that boasts a high-speed operation, which is crucial for maintaining the integrity of high-frequency signals. The device is optimized for use in fiber optic receivers and is capable of handling data rates that meet the demands of modern communication systems.

One of the key features of the SY88933VKG is its low power consumption. This makes it an ideal choice for applications where power efficiency is paramount. Additionally, the product offers an adjustable signal detection threshold, allowing for fine-tuning in various operating conditions and ensuring the best possible performance.

The SY88933VKG comes in a small form factor, which is essential for today’s densely packed electronic assemblies. Its compact size does not compromise its functionality or reliability, making it a versatile component for designers looking to optimize space without losing performance.

Furthermore, the device is characterized by its robustness and durability. It is built to withstand the rigors of industrial environments, ensuring a long operational life and reducing the need for frequent replacements. This translates to cost savings and increased reliability for the end user.

Microchip Technology's dedication to quality is evident in the SY88933VKG, making it a smart choice for those who require a high-speed post-amplifier that delivers consistent performance. Whether it's for use in high-speed data systems, networking equipment, or fiber optic modules, the SY88933VKG is designed to meet the stringent requirements of the most demanding applications.

For more information on the SY88933VKG, including detailed specifications and application notes, visit Microchip Technology's website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess