EN
  • EN
  • DE

ADA4941-1YCPZ-R2

Part No ADA4941-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC DIFF ADC DRIVER 18BIT 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767703-ADA4941-1YCPZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4941-1YCPZ-R2 CAD Model

Description

Analog Devices ADA4941-1YCPZ-R2 Differential Amplifier

The ADA4941-1YCPZ-R2 from Analog Devices Inc. is a high-performance, low noise, fully differential amplifier designed to meet the stringent requirements of precision signal processing applications. This differential amplifier is well-suited for driving high-performance analog-to-digital converters (ADCs) and is ideal for a wide range of applications, including medical imaging, instrumentation, and industrial control systems.

Featuring a wide bandwidth and low distortion, the ADA4941-1YCPZ-R2 ensures excellent dynamic performance for high-speed signal chains. Its low noise characteristics make it an excellent choice for applications that require a high signal-to-noise ratio (SNR), such as advanced communication systems and radar. The amplifier operates over a wide supply voltage range, providing design flexibility and compatibility with various ADCs and other signal chain components.

The ADA4941-1YCPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The small footprint of the package enables designers to minimize board space while maintaining high signal integrity. Additionally, the device features a power-down mode, which reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Key features of the ADA4941-1YCPZ-R2 include:

  • Low distortion and high bandwidth for accurate signal reproduction
  • Low noise performance for high SNR applications
  • Wide supply voltage range for flexible design integration
  • Power-down capability for energy-efficient designs
  • Compact LFCSP package for space-saving implementations

Engineers and designers looking for a differential amplifier that delivers high-fidelity signal conditioning with minimal noise and distortion will find the ADA4941-1YCPZ-R2 to be an ideal solution. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of this amplifier into your design a smooth and efficient process.

Whether you are developing cutting-edge medical equipment, precision measurement instruments, or robust industrial systems, the ADA4941-1YCPZ-R2 differential amplifier offers the performance and reliability expected from a leading semiconductor manufacturer like Analog Devices.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess