EN
  • EN
  • DE
  • IT

GN1250L-CNTE3

Part No GN1250L-CNTE3
Manufacturer Semtech Corporation
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 10/11.3G 16QFN / Limiting Amplifier 16-Pin QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Reel package
Part Status Obsolete(EOL)
Type Limiting Amplifier
Applications Ethernet
Mounting SMD
Manufacturer Package 16-QFN
Win Source Part Number 775051-GN1250L-CNTE3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name GN1250L
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GN1250L-CNTE3 CAD Model

Description

The GN1250L-CNTE3 is a limiting amplifier manufactured by Semtech Corporation, designed for use in high-speed data communication systems. It is optimized for applications requiring low power consumption and high performance.

Applications

  • 10G Ethernet: Used in 10 Gigabit Ethernet transceivers.
  • SFP+ Modules: Integrated into Small Form-factor Pluggable Plus modules.
  • Optical Transceivers: Employed in various types of optical transceivers for signal amplification and conditioning.
  • Data Centers: Suitable for use in data center interconnects.
  • Active Optical Cables (AOCs): Signal amplification in AOC applications.

Features

  • High Gain: Provides sufficient amplification for weak input signals.
  • Low Power Consumption: Minimizes power dissipation in high-density environments.
  • Wideband Operation: Supports a wide range of data rates.
  • Adjustable Output Swing: Allows optimization of the output signal level.
  • Excellent Jitter Performance: Ensures clean and reliable signal transmission.

Benefits

  • Enhanced Signal Integrity: Improves the quality and reliability of transmitted signals.
  • Extended Reach: Enables longer transmission distances with minimal signal degradation.
  • Reduced System Cost: Offers a cost-effective solution for high-speed data communication.
  • Simplified Design: Eases the integration process into existing systems.
  • Improved Energy Efficiency: Contributes to lower overall power consumption in data centers and other applications.

Additional Details

The GN1250L-CNTE3 usually comes in a compact surface-mount package. Detailed specifications, including input sensitivity, output voltage swing, and power dissipation, can be found in the manufacturer's datasheet. Proper impedance matching and power supply decoupling are crucial for optimal performance. The 'CNTE3' likely refers to a specific packaging or ordering option. The 'L' probably signifies 'Low power'.

The part plays a key role in maintaining signal integrity in high-speed communication links, especially where power consumption is a critical factor. Reviewing the datasheet is recommended for implementation.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3072 $71.5360
12+ $11.7394 $140.8728
18+ $11.3734 $204.7212
24+ $11.0059 $264.1416
31+ $10.6385 $329.7935
41+ $9.5390 $391.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess