EN
  • EN
  • DE

SY88843VMG

Part No SY88843VMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER w/TTL SD | IC AMP LIMIT CML TTL SD 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88843
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263114-SY88843VMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88843VMG CAD Model

Description

Microchip Technology SY88843VMG Product Overview

The SY88843VMG from Microchip Technology is a highly sophisticated, low-power consumption, 3.3V/5V, 3.2Gbps CML Limiting Post Amplifier designed to meet the rigorous requirements of high-speed data communications. This advanced product is part of Microchip's extensive portfolio of networking and communication solutions, tailored for applications that require fast and reliable data processing and transmission.

Key Features of SY88843VMG

  • High-Speed Performance: With the ability to support data rates up to 3.2Gbps, the SY88843VMG is ideal for a variety of high-speed applications, including Gigabit Ethernet, Fibre Channel, and SONET/SDH systems.
  • Chatter-Free Loss-of-Signal (LOS) Output: The device provides a stable, chatter-free Loss-of-Signal indication, which is critical for maintaining the integrity of communication systems.
  • Programmable LOS Assert and De-assert Levels: Users can configure the sensitivity of the LOS function to match specific system requirements, enhancing the flexibility of the product.
  • Low Power Consumption: Designed for energy efficiency, the SY88843VMG operates with low power, making it suitable for power-sensitive applications.
  • Single 3.3V or 5V Power Supply: The versatility of a single power supply simplifies the design and reduces the overall system complexity.
  • Compact Footprint: Housed in a small form factor, the device conserves board space and is compatible with modern, high-density circuit designs.

Applications

The SY88843VMG is a versatile component that can be used in a wide range of applications, such as:

  • High-speed data communications
  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • Data center interconnects
  • Storage area networks

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY88843VMG is backed by the company's commitment to quality and reliability. With this high-performance limiting post amplifier, designers can create systems that not only meet but exceed the demands of modern high-speed data communication networks.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess