EN
  • EN
  • DE
  • IT

ONET1191PRGTTG4

Part No ONET1191PRGTTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number ONET1191
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 500814-ONET1191PRGTTG4
Ultra Librarian 3D Model Ultra Librarian ONET1191PRGTTG4 CAD Model

Description

The ONET1191PRGTTG4 is a high-performance, low-power transimpedance amplifier (TIA) designed and manufactured by Texas Instruments. This advanced semiconductor device is tailored for optical networking applications and is particularly suited for use in high-speed fiber optic receivers. The ONET1191PRGTTG4 is an integral component for systems that require reliable and fast data transmission, such as in telecommunications, data centers, and high-speed computing interfaces.

Featuring an exceptional bandwidth and a high transimpedance gain, the ONET1191PRGTTG4 is capable of handling data rates up to 11.3 Gbps, making it an ideal choice for 10 Gigabit Ethernet, Fibre Channel, and other high-speed data communication standards. Its low input-referred noise ensures a high signal-to-noise ratio, which is crucial for maintaining the integrity of the transmitted data over long distances.

The ONET1191PRGTTG4 comes in a compact, surface-mount package that is designed to save valuable board space while providing robust performance. The device operates over a single 3.3V supply, which helps to minimize power consumption and heat generation within the system. Additionally, the TIA includes an automatic gain control (AGC) feature that adjusts the amplifier gain to optimize performance across various light input levels.

Key features of the ONET1191PRGTTG4 include:

  • High bandwidth to support up to 11.3 Gbps data rates
  • Low power dissipation for energy-efficient operation
  • Single 3.3V power supply for simplified design
  • Automatic gain control for consistent performance
  • Low input-referred noise for high signal quality
  • Compact surface-mount package for space-saving design

Texas Instruments' commitment to innovation and quality is evident in the ONET1191PRGTTG4, making it a reliable and high-performing choice for designers and engineers looking to enhance their optical communication systems. With its combination of speed, power efficiency, and compact footprint, the ONET1191PRGTTG4 is set to play a pivotal role in the next generation of high-speed optical networks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess