EN
  • EN
  • DE
  • IT

SMP11FY

Part No SMP11FY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP QUAD SAMPLE-HOLD 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample and Hold
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number SMP11
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669376-SMP11FY
Ultra Librarian 3D Model Ultra Librarian SMP11FY CAD Model

Description

Analog Devices Inc. introduces the SMP11FY, a state-of-the-art precision operational amplifier that has been meticulously engineered to cater to a wide spectrum of applications requiring high accuracy and stability. This product is a testament to Analog Devices' commitment to providing industry-leading performance in signal processing technology.

Key Features

  • High Precision: The SMP11FY boasts exceptional accuracy with low offset voltage and drift, ensuring reliable performance in critical measurement and control systems.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Wide Bandwidth: The device offers a broad frequency response, making it suitable for high-speed filtering, data acquisition, and other dynamic applications.
  • Stable with Capacitive Loads: The SMP11FY is designed to remain stable with capacitive loads, a crucial feature for applications with variable load conditions.

Applications

The versatility of the SMP11FY allows it to be integrated into a diverse range of systems. It is particularly well-suited for:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Audio electronics
  • Industrial control systems

Technical Specifications

Parameter Value Supply Voltage (±V) 4.5 to 18 Input Offset Voltage (mV) 0.25 Input Bias Current (nA) 1.5 Operating Temperature Range (°C) -55 to +125

Quality and Reliability

The SMP11FY is produced under the highest quality standards, ensuring robust performance and longevity. Analog Devices Inc. provides comprehensive technical support and documentation, making integration and application of the SMP11FY as seamless as possible.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess