EN
  • EN
  • DE
  • IT

AD8332ARUZ

Part No AD8332ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description Ultralow Noise VGAs with Preamplifier and Programmable RIN | IC VGA DUAL W/PREAMP LN 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AD8332
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138473-AD8332ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8332ARUZ CAD Model

Description

Product Overview: AD8332ARUZ by Analog Devices Inc.

The AD8332ARUZ is a high-performance, dual-channel Variable Gain Amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is designed to cater to a wide array of applications, including medical ultrasound imaging, radar systems, and communication systems where precise gain control and a wide dynamic range are essential.

The AD8332ARUZ operates over a frequency range from DC to 100 MHz, making it versatile for both baseband and RF applications. The device features two independent channels, each with a digitally controlled attenuator and a high-linearity, low-noise amplifier. This combination allows for precise gain setting and excellent signal fidelity, which is crucial in high-performance signal processing applications.

One of the standout features of the AD8332ARUZ is its programmable gain range. Each channel offers a gain control range of 48 dB, which can be adjusted in 6 dB steps via a serial digital interface. This flexibility enables users to fine-tune the gain to match the requirements of their specific application, whether it's for amplifying low-level signals or managing high amplitude inputs without distortion.

The AD8332ARUZ is housed in a compact TSSOP-24 (Thin Shrink Small Outline Package) which is suitable for space-constrained designs. The device also boasts a single-ended input and output architecture, simplifying the design and reducing the need for additional components. Moreover, it operates over a supply voltage range of 4.5 V to 5.5 V, making it compatible with a variety of power supply standards.

With its excellent noise performance and low distortion, the AD8332ARUZ ensures high-quality signal amplification. Additionally, its power-down feature allows for reduced power consumption when the amplifier is not in use, making it an energy-efficient choice for battery-powered devices.

In summary, the AD8332ARUZ from Analog Devices Inc. is a versatile, high-performance variable gain amplifier that offers precision, low noise, and ease of use for engineers and designers working on advanced signal processing applications.

You May Also Be Interested in

Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8991 $63.5964
8+ $13.0455 $104.3640
12+ $12.6378 $151.6536
17+ $12.2301 $207.9117
22+ $11.8225 $260.0950
29+ $10.5994 $307.3826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess