EN
  • EN
  • DE
  • IT

LT6350IMS8#TRPBF

Part No LT6350IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC Driver IC Data Acquisition 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6350IMS8#TRPBFDKR, LT6350IMS8#TRPBF-ND, LT6350IMS8#TRPBFCT, LT6350IMS8#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878895-LT6350IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6350IMS8#TRPBF CAD Model

Description

Introducing the LT6350IMS8#TRPBF from Analog Devices Inc.

The LT6350IMS8#TRPBF is a high-performance, low-distortion, fully differential amplifier and ADC driver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to provide precision signal conditioning and driving capabilities for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process control.

Key Features:

  • Fully Differential Design: The LT6350IMS8#TRPBF features a fully differential architecture that enhances common-mode rejection and suppresses even-order harmonics, resulting in cleaner, more accurate signal processing.
  • Low Distortion: With its low harmonic distortion, this device is ideal for driving high-resolution analog-to-digital converters (ADCs), ensuring that the integrity of the signal is maintained from the analog input to the digital output.
  • High-Speed Operation: The fast settling time and high slew rate of the LT6350IMS8#TRPBF make it well-suited for high-speed applications, allowing for quick and precise signal acquisition and processing.
  • Single-Ended to Differential Conversion: This amplifier can convert single-ended input signals to differential outputs, simplifying the interface with differential ADCs and enhancing overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the LT6350IMS8#TRPBF consumes minimal power, making it an excellent choice for battery-operated and portable devices.

Package and Reliability:

The LT6350IMS8#TRPBF is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in a variety of operating conditions.

Applications:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control
  • Communication Systems
  • Automotive Electronics

The LT6350IMS8#TRPBF from Analog Devices Inc. is an exceptional choice for design engineers looking for a robust, high-fidelity differential amplifier and ADC driver. Its combination of performance, efficiency, and versatility makes it a valuable component in any precision signal processing application.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9589 $65.7534
13+ $8.9918 $116.8934
20+ $8.7109 $174.2180
27+ $8.4299 $227.6073
35+ $8.1489 $285.2115
46+ $7.3059 $336.0714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,403 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess