EN
  • EN
  • DE

SMP04EP

Part No SMP04EP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample and Hold
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SMP04
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669364-SMP04EP
Ultra Librarian 3D Model Ultra Librarian SMP04EP CAD Model

Description

The SMP04EP from Analog Devices Inc. is a state-of-the-art precision quad sample-and-hold amplifier designed for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process control. Its high-performance features make it an ideal choice for engineers and designers looking for reliable and accurate signal processing components.

Key Features

  • High Accuracy: The SMP04EP boasts excellent accuracy and low droop rate, ensuring that the captured analog signal is maintained with minimal degradation over time.
  • Fast Acquisition Time: With a rapid acquisition time, this component is capable of quickly capturing the input signal, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for efficiency, the SMP04EP operates with low power consumption, which is critical for battery-powered and energy-sensitive devices.
  • Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Wide Bandwidth: It features a wide bandwidth that allows it to handle a broad range of frequencies, making it versatile for various signal types.

Applications

The SMP04EP is well-suited for a variety of applications that require precise signal sampling and holding capabilities. Its robust design ensures reliable performance in:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Analog-to-digital converters
  • Sample-and-hold circuits

Technical Specifications

The SMP04EP operates over a wide temperature range and comes in a durable package that is designed to meet the rigorous demands of industrial environments. It features multiple channels, each with its own sample-and-hold function, providing flexibility in handling multiple signals simultaneously.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7477 $62.2431
7+ $17.0238 $119.1666
11+ $16.4918 $181.4098
15+ $15.9598 $239.3970
19+ $15.4278 $293.1282
26+ $13.8318 $359.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess