EN
  • EN
  • DE

OMAP5910JZDY2

Part No OMAP5910JZDY2
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-59XX 150MHZ 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM9TDMI
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 150MHz
Co-Processors/DSP Signal Processing; C55x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
USB USB 2.0 (2)
Voltage - I/O 1.8V, 2.75V, 3.3V
Temperature Range - Operating -40°C to 85°C (TC)
Security Package / Case 289-BGA
Case / Package 289-BGA (19x19)
Additional Interfaces 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Win Source Part Number 1084388-OMAP5910JZDY2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 84
Ultra Librarian 3D Model Ultra Librarian OMAP5910JZDY2 CAD Model

Description

The OMAP5910JZDY2 is a highly integrated microprocessor developed by Texas Instruments, designed to offer an optimal solution for a wide array of multimedia and application-intensive devices. This product is part of the OMAP™ family, which stands for Open Multimedia Applications Platform, a series known for providing high-performance processing capabilities with low power consumption.

Key Features

  • Dual-Core Architecture: The OMAP5910JZDY2 combines a general-purpose ARM9 core with a TI DSP (Digital Signal Processor) core, enabling it to handle complex computations and multimedia processing efficiently.
  • Integrated Memory: This processor includes integrated memory management units (MMUs) that support virtual memory-based operating systems, enhancing the system's overall performance and security.
  • High-Performance Connectivity: With a range of connectivity options, including USB, UART, and support for wireless communication standards, the OMAP5910JZDY2 is well-suited for connected devices.
  • Power Efficiency: The processor is designed with power-saving features that make it ideal for portable and battery-operated devices, ensuring longer operational times without sacrificing performance.

Applications

The OMAP5910JZDY2 can be utilized in a variety of applications, particularly where multimedia capabilities are essential. Some common use cases include:

  • Smartphones and Mobile Handsets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Imaging Devices

Technical Specifications

Processor Core ARM9 + TI DSP Core
Operating Frequency Up to 225 MHz
Operating Voltage 1.65V to 1.95V
Package 289-BGA (Ball Grid Array)

With its robust architecture and advanced features, the OMAP5910JZDY2 from Texas Instruments is a versatile and powerful component that can drive innovation in the development of modern, high-performance electronic devices.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.2143 $238.2143
2+ $213.5714 $427.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess