EN
  • EN
  • DE

MSP430G2001IRSA16R

Part No MSP430G2001IRSA16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 512B (512 x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 091790-MSP430G2001IRSA16R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430G2001IRSA16R CAD Model

Description

The MSP430G2001IRSA16R is a high-performance, ultra-low power microcontroller unit (MCU) from Texas Instruments (TI), a renowned global semiconductor company.

  • CPU Platform: 16-bit RISC
  • Operating Frequency: Up to 16 MHz
  • Flash Memory: 0.5KB
  • RAM: 128B
  • ADC: 10-bit Analog to Digital Converter (ADC)
  • Comparator: Included
  • Power Consumption: Ultra-low power consumption
  • Power-Saving Modes: Multiple
  • Voltage Range: 1.8V to 3.6V
  • Package: Compact 16-pin QFN package
  • Temperature Range: -40°C to 85°C
  • Reset: Brown-out reset (BOR), power-on reset (POR)
  • Watchdog Timer: Included
  • Oscillator: Digitally controlled oscillator (DCO)

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1642 $51.9408
57+ $1.7757 $101.2149
88+ $1.7202 $151.3776
121+ $1.6648 $201.4408
156+ $1.6093 $251.0508
208+ $1.4428 $300.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess