Microchip Technology SST25VF016B-50-4C-S2AF Flash Memory
The SST25VF016B-50-4C-S2AF is a high-performance, 16-Mbit Serial Peripheral Interface (SPI) flash memory device from Microchip Technology. Designed to provide reliable data storage and retrieval in a wide range of applications, this flash memory chip is an ideal solution for designers looking for a non-volatile memory module with fast read and write capabilities.
Key Features
- Memory Size: 16 Mbit (2 MB), which provides ample space for boot code, firmware updates, and data logging applications.
- Interface Type: Serial Peripheral Interface (SPI) with a clock frequency of up to 50 MHz, enabling fast data transfer rates for high-performance systems.
- Operating Voltage Range: 2.7V to 3.6V, making it compatible with various low-power applications and ensuring flexibility in system design.
- Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.
- Enhanced Write Protection: The device includes software command-set based write protection features to safeguard data integrity.
- Endurance: The chip boasts high endurance with 100,000 write cycles per sector, which is suitable for applications that require frequent data updates.
- Package: Comes in an 8-contact WSON (6x5 mm) package, which is ideal for space-constrained applications.
Applications
The SST25VF016B-50-4C-S2AF is versatile and can be used in a variety of applications, including:
- Embedded systems
- Networking and telecommunications
- Industrial control systems
- Internet of Things (IoT) devices
- Consumer electronics
- Medical devices
- Automotive electronics
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability. The SST25VF016B-50-4C-S2AF flash memory chip is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. With its robust design and tested performance, this memory device is a reliable choice for developers looking to incorporate a trusted storage solution into their products.
For detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.