EN
  • EN
  • DE

TSC2111IRGZR

Part No TSC2111IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC AUDIO CODEC 12BIT SER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 68μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 140630-TSC2111IRGZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2111IRGZR CAD Model

Description

The TSC2111IRGZR is a sophisticated touch screen controller integrated circuit (IC) developed by Texas Instruments (TI), renowned for its precision and efficiency in interfacing with resistive touch screens. This high-performance device is designed to cater to the demands of advanced human-machine interface (HMI) applications, where reliability and accuracy are paramount.

Key Features

  • Integrated Functionality: The TSC2111IRGZR combines a 4-wire resistive touch screen controller with an advanced stereo audio codec, providing a comprehensive solution for multimedia applications.
  • High Performance: With a 12-bit analog-to-digital converter (ADC), the controller ensures precise touch location detection, enhancing the user experience with quick and accurate responses.
  • Programmable Touch Screen Drivers: The device offers programmable drivers for the X and Y axes, allowing for flexibility and customization according to specific application needs.
  • Audio Codec Compatibility: The integrated stereo audio codec supports a wide range of audio functions and is compatible with various audio data formats, making it ideal for portable devices that require sound capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2111IRGZR operates with low power consumption, making it suitable for battery-powered devices.
  • Interface Options: It provides versatile interfacing options, including an I2C serial interface, which facilitates communication with microprocessors or microcontrollers in embedded systems.

Applications

The TI TSC2111IRGZR is well-suited for a wide range of applications that require both touch screen functionality and audio output. This includes but is not limited to:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Navigation Systems
  • Industrial Controls

Overall, the TSC2111IRGZR from Texas Instruments stands out as a versatile and efficient choice for designers looking to integrate touch screen control with high-quality audio in their next-generation devices. Its combination of performance, power efficiency, and integration makes it a top contender in the field of HMI solutions.

You May Also Be Interested in

Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Rochester Electronics
PSOC 3
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Rochester Electronics
PSOC 3
Lowest to $13.2054
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess