EN
  • EN
  • DE

560020-0320

Part No 560020-0320
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.0 W/B SMT ST 3CKT EMBOSSED TP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907472-560020-0320
Ultra Librarian 3D Model Ultra Librarian 560020-0320 CAD Model

Description

The Molex 560020-0320 is a Milli-Grid connector housing, designed for high-density signal connections in a variety of electronic applications. Part of the Molex Milli-Grid series, it is known for its compact size, reliable performance, and versatile application in board-to-board and wire-to-board connections.

Applications

  • Data and Telecommunications: Used in networking equipment, servers, and telecommunications devices for high-density signal routing.
  • Industrial Automation: Found in industrial control systems, PLCs, and other automation equipment requiring compact and reliable connections.
  • Medical Devices: Employed in medical equipment where space is limited, and reliable signal transmission is crucial.
  • Consumer Electronics: Used in a range of consumer electronics products for internal connections.
  • Automotive: Utilized in automotive electronics systems for connecting various control units and sensors.

Features

  • Number of Circuits: 32
  • Pitch: 2.00mm
  • Housing Material: Durable plastic construction, typically UL 94V-0 rated for flammability.
  • Color: Black
  • Polarization: Polarized design ensures proper mating and prevents incorrect connections.
  • Retention Features: Incorporates retention features to ensure secure terminal seating.

Benefits

  • High Density: The 2.00mm pitch allows for high-density signal routing, maximizing board space utilization.
  • Reliable Connection: Designed for secure and reliable connections, ensuring consistent signal integrity.
  • Easy Assembly: Compatible with automated assembly processes, reducing manufacturing time and costs.
  • Versatile: Suitable for a wide range of applications requiring compact and reliable connections.
  • Durable: Constructed from high-quality materials for long-lasting performance and resistance to environmental factors.

Additional Details

The Molex 560020-0320 Milli-Grid connector housing is designed to be used with Molex Milli-Grid crimp terminals, which are crimped onto wires and then inserted into the housing. This provides a secure electrical and mechanical connection. The housing ensures proper alignment when mated with a corresponding header or receptacle on a PCB.

The Milli-Grid series is known for its versatility and scalability, making it a popular choice for a wide range of applications. It is designed to meet stringent industry standards for performance and reliability. Proper handling and storage are recommended to maintain optimal performance and longevity.

You May Also Be Interested in

CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,010 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess