EN
  • EN
  • DE

MSP430F5506IRGZT

Part No MSP430F5506IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name 430F5506
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430F5506IRGZTTR, 296-MSP430F5506IRGZTDKR, 296-MSP430F5506IRGZTCT, MSP430F5506IRGZT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886008-MSP430F5506IRGZT
Ultra Librarian 3D Model Ultra Librarian MSP430F5506IRGZT CAD Model

Description

Product Overview: Texas Instruments MSP430F5506IRGZT

The MSP430F5506IRGZT is a highly integrated, low-power microcontroller from Texas Instruments (TI) that is part of the MSP430 family. This versatile microcontroller is designed for embedded applications requiring a balanced blend of low power consumption and high performance.

Key Features

  • Core: The MSP430F5506 incorporates a 16-bit RISC CPU, which offers a robust set of instructions and is capable of operating at a maximum frequency of 25 MHz, providing a solid foundation for efficient processing and task management.
  • Memory: It comes equipped with 32KB of flash memory and 6KB of RAM, offering ample space for program storage and smooth execution of operations.
  • Digital and Analog Peripherals: This microcontroller features a range of peripherals including digital I/O ports, timers, and built-in communication modules such as SPI, I2C, and UART, as well as a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Power Management: The MSP430F5506 is optimized for low power consumption with several power-saving modes, which make it an ideal choice for battery-powered and portable applications.
  • Package: Housed in a compact 48-pin VQFN (RGT) package, the MSP430F5506IRGZT is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MSP430F5506IRGZT is a versatile microcontroller that can be used in a wide range of applications, including but not limited to:

  • Sensing and measurement systems
  • Wireless connectivity solutions
  • Energy management and metering
  • Portable medical devices
  • Home automation and security systems

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including comprehensive datasheets, technical documentation, development tools, and software libraries. TI also offers an active community forum and customer support to assist with development challenges and streamline the product design process.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5208 $55.2080
23+ $4.5299 $104.1877
35+ $4.3884 $153.5940
48+ $4.2468 $203.8464
61+ $4.1053 $250.4233
82+ $3.6806 $301.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess