EN
  • EN
  • DE

MSP430FR6889IPZ

Part No MSP430FR6889IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tray
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430FR6889
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368844-MSP430FR6889IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430FR6889IPZ CAD Model

Description

The MSP430FR6889IPZ is a powerful and versatile microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications across a wide range of industries. This MCU is part of TI's MSP430 family, which is renowned for its exceptional power efficiency and robust integrated features.

Key Features

  • Low Power Consumption: The MSP430FR6889IPZ boasts TI's ultra-low-power architecture, allowing for extended battery life in portable devices. It supports multiple power-saving modes, including an active mode where the CPU is operational while consuming minimal power.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 128KB of FRAM, this MCU provides high-endurance, non-volatile memory with fast write speeds, making it ideal for data logging applications and frequent write operations.
  • Digital and Analog Peripherals: It includes a diverse set of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a real-time clock, which facilitate complex applications and time-sensitive tasks.
  • Flexible Clock System: The MSP430FR6889IPZ features a flexible clock system that supports a range of crystal oscillators and a digitally controlled oscillator (DCO) for stable and accurate clock signals.
  • Enhanced Security: With its onboard AES256 accelerator, the MCU provides hardware support for encryption and decryption, enhancing the security of data transfer and storage operations.
  • Package and I/O: This MCU comes in an 80-pin LQFP (Low Profile Quad Flat Package) and offers an extensive set of I/O options for interfacing with sensors, actuators, and other external components.

Applications

The MSP430FR6889IPZ is suitable for a wide array of applications, including but not limited to industrial control systems, smart meters, home automation, portable medical devices, and energy harvesting systems. Its balance of low power consumption and rich feature set also makes it an ideal choice for wireless sensing and Internet of Things (IoT) devices.

Development Support

TI provides comprehensive development support for the MSP430FR6889IPZ with software tools, reference designs, and online resources. Developers can take advantage of the TI MSP430 ecosystem, including the Code Composer Studio IDE and the EnergyTrace technology for real-time power profiling and optimization.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2359 $60.9436
8+ $12.5012 $100.0096
13+ $12.1106 $157.4378
18+ $11.7199 $210.9582
23+ $11.3292 $260.5716
30+ $10.1573 $304.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess