EN
  • EN
  • DE

TAS1020BPFBRG4

Part No TAS1020BPFBRG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC STEREO USB AUD INTRFCE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 1.1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 110023-TAS1020BPFBRG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TAS1020BPFBRG4 CAD Model

Description

The TAS1020BPFBRG4 is a highly integrated USB streaming controller from the reputable Texas Instruments. This advanced audio streaming solution is designed to cater to the needs of high-quality audio applications, ensuring seamless data transfer between USB audio devices and host systems. The device is well-suited for a variety of audio peripherals such as USB speakers, headphones, microphones, and musical instruments.

Key Features:

  • High-Speed USB Interface: Equipped with a USB 2.0 full-speed compliant interface, the TAS1020BPFBRG4 ensures fast and reliable communication with transfer rates up to 12 Mbps.
  • Embedded Functionality: The device comes with an embedded microcontroller that is based on an enhanced 8052 core, providing ample processing power for complex audio streaming tasks.
  • Audio Data Formats: It supports a wide range of audio data formats, including I2S, left-justified, right-justified, and DSP formats, offering versatility for different audio applications.
  • Flexible Connectivity: The TAS1020BPFBRG4 provides flexible connectivity options, featuring a programmable general-purpose input/output (GPIO) interface that can be tailored to specific design requirements.
  • Integrated Memory: With an integrated 8051 program RAM, this controller enables efficient data processing without the need for external memory components, simplifying the design and reducing system costs.
  • Custom Firmware: Users can develop custom firmware to run on the TAS1020BPFBRG4, allowing for a high degree of customization and optimization for specific use cases.

Applications:

The TAS1020BPFBRG4 is ideal for a range of audio applications, including:

  • USB audio interfaces and DACs
  • Professional audio equipment
  • MIDI controllers and instruments
  • USB microphones and headsets
  • Sound cards and audio adapters

With its robust design, comprehensive feature set, and the backing of Texas Instruments' renowned quality and support, the TAS1020BPFBRG4 is a top choice for developers and manufacturers looking to create high-performance USB audio solutions.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess