EN
  • EN
  • DE

MSP430FR6047IPZ

Part No MSP430FR6047IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 100LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 76
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430FR6047
Other Names 296-47914
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261940-MSP430FR6047IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430FR6047IPZ CAD Model

Description

Introducing the MSP430FR6047IPZ Microcontroller from Texas Instruments

The MSP430FR6047IPZ is a highly integrated microcontroller (MCU) designed by Texas Instruments, tailored for ultra-low-power performance and precision sensing. This MCU is part of the MSP430 family, renowned for their exceptional power efficiency and reliability. The MSP430FR6047IPZ is particularly suitable for applications that require complex algorithms and processing without compromising on power consumption.

Key Features

  • Ultra-Low-Power Architecture: The MSP430FR6047IPZ boasts an energy-efficient design that allows for extended battery life, making it ideal for portable and remote sensing applications.
  • Integrated Ferroelectric RAM (FRAM): It comes with up to 256KB of FRAM, which combines the speed of RAM with the non-volatility of flash, allowing for flexible data storage and swift read/write operations.
  • High-Performance Analog: This MCU includes a high-precision analog front-end, featuring a 12-bit analog-to-digital converter (ADC) that provides accurate measurements, critical for sensor-based applications.
  • Smart Analog Combo: The integration of configurable analog blocks, such as operational amplifiers and digital-to-analog converters (DACs), simplifies the design and reduces the need for external components.
  • Powerful Digital Core: The device operates with a 16-bit RISC CPU, offering up to 24 MHz clock speeds that support efficient data processing and real-time control.
  • Flexible Communication: It includes multiple communication options such as I2C, SPI, and UART, facilitating easy integration with a variety of peripherals and sensors.
  • Robust Security: The MSP430FR6047IPZ comes with enhanced security features, including hardware multipliers for faster encryption and decryption, and a true random number generator for secure data transactions.

Applications

The MSP430FR6047IPZ is versatile and can be used in a wide range of applications, including:

  • Industrial monitoring systems
  • Smart metering
  • Portable medical devices
  • Energy harvesting
  • Consumer electronics

With its robust feature set and low power consumption, the MSP430FR6047IPZ from Texas Instruments is a compelling choice for designers looking to create sophisticated, power-conscious devices without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2427 $64.9708
8+ $13.3273 $106.6184
12+ $12.9109 $154.9308
17+ $12.4944 $212.4048
21+ $12.0779 $253.6359
28+ $10.8285 $303.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,862 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess