EN
  • EN
  • DE

DS21Q354C1+

Part No DS21Q354C1+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1 QUAD 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Includes Alarm Detection and Generation, Channel Control, Framer, HDLC Controller
Win Source Part Number 143866-DS21Q354C1+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q354C1+ CAD Model

Description

The DS21Q354C1+ is a cutting-edge, high-performance integrated circuit from Maxim Integrated, designed to cater to the demanding needs of modern telecommunications infrastructure. This product is part of a family of devices that provide robust solutions for communication networks, ensuring reliable and efficient data transmission.

Key Features

  • High-Speed Operation: The DS21Q354C1+ is engineered to support high data rate transmissions, making it an ideal choice for applications requiring fast and stable communication links.
  • Low Power Consumption: With power efficiency in mind, this device operates with minimal power draw, contributing to the overall energy efficiency of the systems it is integrated into.
  • Compact Design: The small form factor of the DS21Q354C1+ allows for its use in space-constrained applications, without compromising on performance or functionality.
  • Reliability: Maxim Integrated is known for its commitment to quality, and the DS21Q354C1+ is no exception. It is built to meet high reliability standards, ensuring long-term performance in a variety of operating conditions.
  • Integration: The device integrates multiple functions that reduce the need for additional components, thus simplifying design and potentially lowering overall system costs.

Applications

The versatility of the DS21Q354C1+ makes it suitable for a wide range of applications, particularly in the telecommunications sector. It is commonly used in network equipment such as routers, switches, and base stations. Additionally, its high-speed capabilities make it an excellent choice for data center interconnects and other applications where data integrity and speed are critical.

Technical Specifications

The DS21Q354C1+ boasts a robust set of technical specifications that include compatibility with multiple communication protocols, support for various data rates, and adherence to industry standards for interoperability and compliance.

For detailed technical information, datasheets, and support documents, customers are encouraged to visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7316 $60.0952
52+ $2.2413 $116.5476
80+ $2.1712 $173.6960
110+ $2.1012 $231.1320
143+ $2.0312 $290.4616
191+ $1.8210 $347.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess