EN
  • EN
  • DE

MSP430FR5848IRHAR

Part No MSP430FR5848IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FRAM 40VQFN / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 48KB (48K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number MSP430FR5848
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1350352-MSP430FR5848IRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5848IRHAR CAD Model

Description

Product Overview: MSP430FR5848IRHAR

The MSP430FR5848IRHAR is a powerful microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications in various fields such as consumer electronics, industrial, automation, and Internet of Things (IoT) devices. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust architecture.

At the heart of the MSP430FR5848IRHAR is a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. It is equipped with 48KB of non-volatile memory (FRAM), which combines the speed of RAM with the persistence of flash storage. FRAM technology allows for faster write times and an extended lifespan, making it ideal for data logging and applications that require frequent memory writes.

This MCU also features 2KB of SRAM, which provides ample space for temporary data storage during operation. The MSP430FR5848IRHAR boasts a rich set of integrated peripherals, including multiple communication interfaces such as I2C, SPI, and UART, which facilitate easy data transfer and communication with other devices in a system. Additionally, it offers a 10-bit analog-to-digital converter (ADC) with up to 16 channels, enabling it to interface with various sensors and convert analog signals into digital data for processing.

For enhanced security and data integrity, the MSP430FR5848IRHAR includes a hardware multiplier, a real-time clock, and a watchdog timer. It also supports a wide range of supply voltages from 1.8V to 3.6V, allowing for flexibility in power-sensitive applications. The MCU comes in a 40-pin VQFN (RHA) package, which is suitable for space-constrained applications.

The MSP430FR5848IRHAR is supported by TI's comprehensive development tools and software ecosystem, which includes the Code Composer Studio IDE and the EnergyTrace technology for real-time power profiling and optimization. This helps developers to streamline the design process and bring products to market faster while ensuring that they meet stringent power budgets.

In summary, the MSP430FR5848IRHAR from Texas Instruments is an advanced microcontroller that provides a perfect blend of low power consumption, high performance, and a wide array of integrated features, making it an excellent choice for a multitude of applications that require efficient, reliable, and flexible control solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3515 $50.2725
37+ $2.7499 $101.7463
57+ $2.6640 $151.8480
78+ $2.5781 $201.0918
101+ $2.4921 $251.7021
135+ $2.2343 $301.6305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess