EN
  • EN
  • DE

MSP430FR5735IRHAR

Part No MSP430FR5735IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FRAM 40VQFN / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FRAM 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number MSP430FR5735
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-29231-1,TEXTISMSP430FR5735IRHAR,2156-MSP430FR5735IRHAR,296-29231-6,296-29231-2,MSP430FR5735IRHAR-ND
Standard Package 2,500
Win Source Part Number 1323060-MSP430FR5735IRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5735IRHAR CAD Model

Description

Product Overview: MSP430FR5735IRHAR from Texas Instruments

The MSP430FR5735IRHAR is a sophisticated microcontroller unit (MCU) from Texas Instruments (TI), renowned for its ultra-low power consumption and robust feature set. Designed for high-performance applications that require efficient power management, this MCU is a part of the MSP430 family, which is well-suited for a wide range of applications such as industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430FR5735IRHAR is a 16-bit RISC CPU, providing a balanced compromise between power consumption and processing speed.
  • Ferroelectric Random Access Memory (FRAM): This MCU incorporates 32KB of FRAM, which combines the speed of SRAM with the stability of flash storage, ensuring quick data access and retention even after power cycles.
  • Integrated Peripherals: A range of built-in peripherals enhances this MCU's capabilities, including a 10-bit analog-to-digital converter (ADC), multiple timers, and a variety of communication interfaces such as I2C, SPI, and UART.
  • Flexible Power Management: The MSP430FR5735IRHAR shines in its power management, featuring five low-power modes that can significantly extend battery life in portable applications.
  • Wide Operating Temperature Range: This MCU can operate effectively across a wide temperature range from -40°C to 85°C, making it ideal for harsh environments.

Applications

The MSP430FR5735IRHAR is versatile and can be used in a variety of applications including:

  • Smart meters and energy monitoring systems
  • Wearable health and fitness devices
  • Home automation and security systems
  • Industrial control systems
  • Portable medical devices

Package and Quality

Encased in a 40-VQFN (RHA) package, the MSP430FR5735IRHAR ensures a compact footprint for space-constrained applications. It is also compliant with RoHS standards, reflecting TI's commitment to environmental sustainability.

In summary, the MSP430FR5735IRHAR from Texas Instruments is a powerful, energy-efficient MCU, packed with features that make it an excellent choice for developers looking to create sophisticated electronic products that require reliable performance and long battery life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7904 $53.7120
70+ $1.4690 $102.8300
110+ $1.4231 $156.5410
150+ $1.3772 $206.5800
190+ $1.3313 $252.9470
255+ $1.1936 $304.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess