EN
  • EN
  • DE

R5409K106CC-TR

Part No R5409K106CC-TR
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0744+
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 711790-R5409K106CC-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5409K106CC-TR CAD Model

Description

The R5409K106CC-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed for highly accurate voltage detection and is ideal for use in various electronic devices to monitor power supply voltages and ensure system stability.

Applications:

  • Microcontroller Reset Circuits
  • Power Monitoring in Battery-Powered Devices
  • Overvoltage and Undervoltage Protection Circuits
  • System Reset Circuits
  • Backup Power Switching Circuits

Features:

  • High Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Adjustable Detection Voltage: The detection voltage is pre-set, offering optimized performance for the specific application.
  • Built-in Hysteresis: Prevents output oscillation due to noisy input signals.
  • Open Drain Output: Offers flexible interfacing with microcontrollers and other digital circuits.

Benefits:

  • Improved System Reliability: Protects electronic devices from damage due to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption in battery-powered applications.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, simplifying circuit design.
  • Robust Operation: Provides stable and reliable performance even in harsh environments.
  • Space Saving: The small package allows for high-density mounting, critical for miniaturized electronics.

Additional Details:

The R5409K106CC-TR operates over a wide temperature range, ensuring reliable operation in various environments. The open-drain output allows for easy level shifting and interfacing with different voltage domains. It is designed to detect a specific voltage level and assert an output signal when the input voltage falls below the detection threshold. This voltage detector is crucial for preventing damage to sensitive electronic components and ensuring proper system function during voltage irregularities. Further details regarding the specific detection voltage, tolerance, and temperature characteristics can be found in the official Ricoh datasheet.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess