EN
  • EN
  • DE

MSP430FR2633IDAR

Part No MSP430FR2633IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 32-TSSOP
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width)
Case / Package 32-TSSOP
Family Name 430FR2633
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-43826-1, 296-43826-2, 296-43826-6, MSP430FR2633IDAR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886021-MSP430FR2633IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2633IDAR CAD Model

Description

Product Overview: MSP430FR2633IDAR

The MSP430FR2633IDAR is a high-performance microcontroller unit (MCU) from the reputable manufacturer Texas Instruments (TI), known for its exceptional integration of TI's unique low-power FRAM (Ferroelectric Random Access Memory) and extensive peripheral set. This MCU is part of the MSP430™ MCU family, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-powered and energy-harvesting applications.

Key Features

  • Low-Power Performance: The MSP430FR2633IDAR boasts a power-efficient design with several low-power modes, ensuring extended battery life for portable devices.
  • FRAM Technology: Integrating 15.5KB of FRAM, the device offers fast write speeds, low power consumption, and high endurance, making it perfect for data-logging applications.
  • Central Processing Unit: The 16-bit RISC CPU, capable of 0 to 16 MHz, provides a balanced trade-off between power efficiency and processing speed.
  • Digital and Analog Peripherals: This MCU includes a range of peripherals such as multiple 16-bit timers, a 10-bit ADC, a comparator, and serial communication modules (eUSCI), which support SPI, I2C, and UART protocols.
  • Capacitive Touch Sensing: With an integrated capacitive touch I/O module, the MSP430FR2633IDAR can manage capacitive touch buttons, sliders, and wheels without the need for external components.
  • Flexible Packaging: The device comes in a 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatile nature of the MSP430FR2633IDAR makes it suitable for a wide array of applications, such as:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and security systems
  • Industrial sensors and control systems
  • Consumer electronics
  • Healthcare devices

With its robust design and advanced features, the MSP430FR2633IDAR from Texas Instruments is a powerful MCU that caters to engineers and designers seeking to create sophisticated, low-power, and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6453 $51.0342
34+ $2.9911 $101.6974
52+ $2.8976 $150.6752
72+ $2.8041 $201.8952
93+ $2.7107 $252.0951
124+ $2.4302 $301.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,922 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess