EN
  • EN
  • DE

MAX9714ETJ+T

Part No MAX9714ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 8W STER 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 8W x 2 @ 16 Ohm
Supply Voltage - Operating 10 V to 25 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (7x7)
Dimension 32-WQFN Exposed Pad
Win Source Part Number 123807-MAX9714ETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9714ETJ+T CAD Model

Description

Maxim Integrated MAX9714ETJ+T Audio Amplifier

The MAX9714ETJ+T from Maxim Integrated is a high-quality, efficient audio amplifier designed for a variety of applications. This Class D amplifier provides an excellent audio experience with minimal power loss, making it ideal for portable and space-constrained applications where power efficiency is critical. Its compact 32-pin TQFN (Thin Quad Flat No leads) package allows for integration into tight spaces, while still delivering robust audio performance.

Key Features:

  • High Efficiency: The MAX9714ETJ+T operates with a high efficiency of up to 92%, which helps to reduce heat generation and extend battery life in portable devices.
  • Output Power: It is capable of delivering 10W into an 8Ω load or 15W into a 4Ω load with a 5V power supply, providing ample power for most small to medium-sized audio applications.
  • Low EMI: The device features a spread-spectrum modulation scheme which reduces electromagnetic interference, making it easier to meet regulatory requirements.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, allowing for use in a variety of systems without the need for additional voltage regulation.
  • Comprehensive Protection: The amplifier includes built-in thermal overload protection, over-current protection, and under-voltage lockout to ensure reliable operation under adverse conditions.
  • Adjustable Gain: The gain of the MAX9714ETJ+T can be configured through external gain-setting resistors, providing design flexibility and accommodating different input levels.

Applications:

The MAX9714ETJ+T is suitable for a range of audio applications, including but not limited to:

  • Portable and battery-powered audio devices
  • MP3 and multimedia players
  • Laptop and desktop computers
  • Flat-panel TVs and monitors
  • Home theater systems

This audio amplifier from Maxim Integrated is a reliable choice for designers looking to enhance the audio performance of their products without compromising on power efficiency or space. Its comprehensive feature set ensures that it can meet the needs of a wide array of audio applications, making the MAX9714ETJ+T a versatile component in any audio system design.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess