EN
  • EN
  • DE

MSP430FR2000IPW16

Part No MSP430FR2000IPW16
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FRAM 16TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 512B (512 x 8)
Program Memory Type FRAM
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MSP430FR2000
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-47170
Standard Package 90
Win Source Part Number 1322740-MSP430FR2000IPW16
Ultra Librarian 3D Model Ultra Librarian MSP430FR2000IPW16 CAD Model

Description

The MSP430FR2000IPW16 is a capable and efficient microcontroller from Texas Instruments, designed to meet the needs of a wide array of low-power and energy-sensitive applications. This device is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust integrated features that enable sophisticated digital control in embedded systems.

Key Features

  • 16-Bit RISC Architecture: At the heart of the MSP430FR2000IPW16 lies a powerful 16-bit RISC CPU, which ensures smooth and efficient operation, allowing for quick processing and response times.
  • FRAM Technology: Equipped with Ferroelectric Random Access Memory (FRAM), this microcontroller offers low power consumption and high-speed write performance, making it ideal for applications that require frequent or rapid data writes.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as PWM outputs, timers, and a 10-bit analog-to-digital converter (ADC), providing versatility in interfacing with various sensors and actuators.
  • Integrated Oscillator: An on-chip oscillator helps to reduce the external component count, further simplifying design and reducing overall system costs.
  • Serial Communication Interfaces: With built-in support for SPI and I2C, the MSP430FR2000IPW16 facilitates easy communication with other microcontrollers and peripherals.
  • Wide Operating Voltage Range: The microcontroller operates across a wide voltage range, from 1.8V to 3.6V, providing flexibility for battery-powered and portable applications.

Applications

The MSP430FR2000IPW16 is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensors and IoT Devices
  • Energy Management Systems
  • Industrial Control Systems
  • Portable Medical Devices

Package and Availability

This microcontroller comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments provides comprehensive support for the MSP430FR2000IPW16, including detailed datasheets, development tools, and a strong community forum for troubleshooting and project inspiration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8752 $52.5120
140+ $0.7182 $100.5480
220+ $0.6957 $153.0540
300+ $0.6733 $201.9900
385+ $0.6508 $250.5580
515+ $0.5835 $300.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess