EN
  • EN
  • DE

K1050E70

Part No K1050E70
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 95-113V 1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 95 to 113V
Current - Breakover 10μA
Current - Hold (Ih) (Max) 150mA
Current - Peak Output 1A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TO-92
Win Source Part Number 1050173-K1050E70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K1050E70 CAD Model

Description

The K1050E70 is a thyristor from Littelfuse Inc.

  • Voltage Breakover: 95V to 113V
  • Peak Output Current: 1A
  • Current Hold (Ih): 150mA
  • Current Breakover: 10μA
  • Case/Package: TO-92
  • Temperature Range (TJ): -40°C to 125°C
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Littelfuse Inc.
SIDAC 95-113V 1A TO92
Lowest to $0.3637
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 3KA TO262M-2 / 320V Off-State 3 kA Ipp TVS Thyristor TO-262M-2
Lowest to $9.3844
Littelfuse Inc.
SIDAC 220-250V 1A TO92 / Diac/Sidac Thyristor 220 ~ 250V TO-92
Need more? Email Us
Littelfuse Inc.
SIDAC 130-146V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
SIDAC UNI 240-260V 1A DO214AC / Diac/Sidac Thyristor 240 ~ 260V DO-214AC (SMA)
Lowest to $1.4970
Littelfuse Inc.
SIDAC 95-110V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
SIDAC 104-118V 1A TO92
Lowest to $0.7741
Littelfuse Inc.
SIDAC 110-125V 1A DO214
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3637 $50.9180
340+ $0.2985 $101.4900
520+ $0.2891 $150.3320
715+ $0.2798 $200.0570
925+ $0.2705 $250.2125
1,240+ $0.2425 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess