EN
  • EN
  • DE

MAX1558HETB+TG52

Part No MAX1558HETB+TG52
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311005-MAX1558HETB+TG52
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1558HETB+TG52 CAD Model

Description

Product Overview: MAX1558HETB+TG52

The MAX1558HETB+TG52 is a high-performance, integrated power-management IC from Maxim Integrated, designed to cater to the demanding needs of compact and power-sensitive applications. This versatile chip integrates multiple functions, including battery charging control, DC-DC conversion, and power regulation, making it an ideal solution for portable devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • Advanced Battery Charging: The MAX1558HETB+TG52 is equipped with sophisticated charging algorithms that support various battery chemistries. It ensures safe and efficient charging by regulating the current and voltage supplied to the battery, thus maximizing battery life and performance.
  • High-Efficiency DC-DC Conversion: With its integrated DC-DC converters, this IC provides stable power conversion with high efficiency, reducing power loss and improving overall battery runtime.
  • Compact Footprint: The device comes in a tiny, lead-free package, making it suitable for space-constrained applications without sacrificing performance.
  • Multiple Output Voltages: It offers multiple regulated output voltages, which can be programmed to meet the specific needs of the system it is powering, ensuring compatibility with a wide range of peripherals and components.
  • Thermal Protection: The MAX1558HETB+TG52 includes built-in thermal protection features that prevent the device from overheating, ensuring reliable operation under varying environmental conditions.

Applications

The versatile design and integrated features of the MAX1558HETB+TG52 make it suitable for a wide range of applications, including:

  • Portable and wearable devices
  • Smartphones and tablets
  • Handheld gaming consoles
  • Medical devices
  • Bluetooth accessories

Maxim Integrated's commitment to quality and innovation is evident in the MAX1558HETB+TG52, offering designers a compact, efficient, and reliable power management solution that meets the stringent requirements of modern portable electronics.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4562 $60.0182
26+ $4.4768 $116.3968
40+ $4.3370 $173.4800
56+ $4.1973 $235.0488
72+ $4.0575 $292.1400
96+ $3.6371 $349.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess