EN
  • EN
  • DE

MMA6813KVWR2

Part No MMA6813KVWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC PRESSURE SENSOR 16HQFN  /  Accelerometer X, Y Axis ±50g 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel (TR)
Product Status Last Time Buy
Type Digital
Axis X, Y
Acceleration Range ±50g
Sensitivity (LSB/g) 9.766LSB/g
Output Type SPI
Voltage - Supply 3.135V ~ 5.25V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-MMA6813KVWR2TR
Standard Package 2,000
Win Source Part Number 984450-MMA6813KVWR2
Ultra Librarian 3D Model Ultra Librarian MMA6813KVWR2 CAD Model

Description

Product Overview: NXP MMA6813KVWR2

The NXP MMA6813KVWR2 is a high-precision, robust accelerometer designed for automotive and industrial applications. Engineered by NXP Semiconductors, a leader in sensing solutions, this device is part of the MMA series known for their durability and performance in challenging environments.

Key Features

  • Triaxial Sensing: The MMA6813KVWR2 can measure acceleration in three axes (X, Y, Z), providing comprehensive motion detection capabilities.
  • High Sensitivity: With enhanced sensitivity, it can detect minute changes in acceleration, making it ideal for advanced systems requiring precise motion analysis.
  • Wide Operating Range: This accelerometer operates effectively across a broad temperature range, ensuring reliability in various operating conditions.
  • Signal Conditioning: The integrated signal conditioning circuitry simplifies the process of integrating the sensor into various systems by providing a clean and reliable output signal.
  • Durable Design: Built to withstand the rigors of automotive and industrial environments, it offers excellent shock resistance and a long operational lifespan.

Applications

The NXP MMA6813KVWR2 is versatile and can be used in a wide array of applications, including:

  • Vehicle dynamic control systems
  • Crash and impact detection systems
  • Navigation and telematics
  • Industrial equipment monitoring
  • Robotics and automation

Technical Specifications

Some of the technical specifications of the MMA6813KVWR2 include:

  • Power supply voltage: 5V
  • Operating temperature range: -40°C to +105°C
  • Sensitivity (typical): 1 V/g
  • Output type: Analog Voltage
  • Shock resistance: up to 10,000g

In conclusion, the NXP MMA6813KVWR2 accelerometer offers a blend of precision, durability, and ease of use, making it an excellent choice for developers and engineers seeking a reliable sensor for their automotive or industrial applications.

You May Also Be Interested in

Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess