EN
  • EN
  • DE

MSP430FR2311IPW20

Part No MSP430FR2311IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 3.75KB FRAM 20TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 3.75KB (3.75K x 8) FRAM 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tray
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430FR2311
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1339369-MSP430FR2311IPW20
Ultra Librarian 3D Model Ultra Librarian MSP430FR2311IPW20 CAD Model

Description

The MSP430FR2311IPW20 is a powerful microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power performance and versatile features. The MSP430FR2311IPW20 is particularly suited for applications that require efficient power management and reliable operation in various environments.

Key Features:

  • Low Power Consumption: The MSP430FR2311IPW20 is designed with TI's low-power expertise, featuring a 16-bit RISC architecture that allows for extended battery life in portable applications.
  • FRAM Technology: It incorporates Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the stability and energy efficiency of flash, enabling faster write speeds and lower power consumption during write cycles.
  • Digital and Analog Peripherals: This MCU is equipped with a variety of integrated peripherals including digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a 10-bit digital-to-analog converter (DAC), making it ideal for interfacing with sensors and actuators.
  • Flexible Clocking System: A flexible clock system featuring a frequency-locked loop (FLL) allows for the use of multiple internal and external clock sources, which can be dynamically selected depending on the power and performance requirements of the application.
  • Serial Communication: The device supports multiple communication protocols, including I2C, SPI, and UART, providing versatile options for serial communication with other devices in a system.

Applications:

The MSP430FR2311IPW20 is a versatile MCU that can be used in a wide range of applications. It is particularly suited for:

  • Industrial control systems
  • Consumer electronics
  • Portable medical devices
  • Smart meters
  • Home automation
  • Energy harvesting systems

Package and Quality:

The MCU comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards for its products, and the MSP430FR2311IPW20 is no exception, providing reliable performance for critical applications.

With its robust feature set and TI's commitment to quality, the MSP430FR2311IPW20 MCU stands out as an excellent choice for designers looking to create efficient, low-power applications that do not compromise on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3401 $53.6040
95+ $1.0996 $104.4620
145+ $1.0652 $154.4540
195+ $1.0308 $201.0060
255+ $0.9965 $254.1075
340+ $0.8934 $303.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,209 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess