EN
  • EN
  • DE

MSC1210Y2PAGR

Part No MSC1210Y2PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution (Bits) 24 b
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1227095-MSC1210Y2PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1210Y2
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSC1210Y2PAGR CAD Model

Description

Introducing the MSC1210Y2PAGR from Texas Instruments

The MSC1210Y2PAGR is a precision, mixed-signal microcontroller that seamlessly combines a high-performance analog-to-digital converter (ADC) with a versatile microcontroller unit (MCU). Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to cater to a wide array of applications, particularly those requiring precise data acquisition and real-time processing.

Key Features

  • Integrated 24-bit ADC: The centerpiece of the MSC1210Y2PAGR is its 24-bit delta-sigma ADC, boasting a high-resolution data conversion with an internal programmable gain amplifier. This feature makes it ideal for high-precision measurements in scientific and industrial instrumentation.
  • On-chip Memory: It includes 32KB of flash memory, 1KB of RAM, and 1KB of data EEPROM. This ample memory allocation allows for robust program storage and efficient data management without the need for external memory components.
  • Flexible Digital Interface: The device offers a variety of digital interfaces, including SPI, I2C, and UART, enabling easy communication with other microcontrollers, sensors, and peripherals.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MSC1210Y2PAGR operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Built-in Oscillator: An integrated precision oscillator eliminates the need for external clock sources, simplifying the design and reducing system costs.

Applications

The MSC1210Y2PAGR is highly versatile and can be used in a variety of applications, including:

  • Industrial process control
  • Portable instrumentation
  • Medical monitoring devices
  • Smart transmitters
  • Weight scales

Package and Quality Assurance

Encased in a TQFP-64 package, the MSC1210Y2PAGR is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, providing a reliable and durable product that meets the rigorous demands of industrial and commercial applications.

With its powerful combination of precision data acquisition and microcontroller flexibility, the MSC1210Y2PAGR from Texas Instruments stands out as a top choice for developers and engineers looking to enhance their systems with accurate sensing and robust control features.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess