EN
  • EN
  • DE

O31310QRWGRQ1

Part No O31310QRWGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HIGH VOLTAGE / Automotive PMIC 40-VQFNP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Supply 4V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFNP (6x6)
Base Product Number O31310
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352236-O31310QRWGRQ1
Ultra Librarian 3D Model Ultra Librarian O31310QRWGRQ1 CAD Model

Description

The O31310QRWGRQ1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed specifically for automotive applications. This high-performance product is part of Texas Instruments' commitment to delivering robust and reliable solutions for the automotive industry, which is increasingly demanding more advanced electronics to power modern vehicles' complex systems.

Key Features

  • High Reliability: Manufactured to meet the stringent requirements of the automotive industry, this IC offers exceptional reliability under a wide range of operating conditions, ensuring consistent performance over the lifespan of the vehicle.
  • Advanced Technology: The O31310QRWGRQ1 incorporates cutting-edge technology, allowing for improved efficiency and functionality in automotive systems. This includes features such as power management, signal processing, and connectivity options tailored for vehicular use.
  • Robust Design: With a design that withstands harsh environments, the product is resistant to high temperatures, vibrations, and other challenging conditions often encountered in automotive settings.
  • Compliance with Standards: This IC complies with automotive industry standards, ensuring compatibility and interoperability with other components and systems within the vehicle.
  • Compact Form Factor: The compact size of the O31310QRWGRQ1 allows for seamless integration into various automotive systems without compromising on space, which is a critical factor in vehicle design.

Applications

The versatile nature of the O31310QRWGRQ1 makes it suitable for a wide range of automotive applications. These include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Powertrain and Engine Control Units (ECUs)
  • Body Electronics and Lighting Systems

In conclusion, the O31310QRWGRQ1 from Texas Instruments is a powerful and reliable IC that meets the evolving needs of the automotive industry. It offers a combination of advanced technology, durability, and compliance with standards, making it an ideal choice for manufacturers looking to enhance the electronic capabilities of their vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2311 $51.1555
12+ $8.3948 $100.7376
19+ $8.1324 $154.5156
26+ $7.8701 $204.6226
33+ $7.6078 $251.0574
44+ $6.8207 $300.1108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess