EN
  • EN
  • DE

MSC1202Y2RHHTG4

Part No MSC1202Y2RHHTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC W/8051 MCU FLSH 36QFN / Precision ADC and DAC with Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Sampling Rate 1k
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 789494-MSC1202Y2RHHTG4
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1202Y2
Introduction Date September 29, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSC1202Y2RHHTG4 CAD Model

Description

Product Overview: MSC1202Y2RHHTG4

The MSC1202Y2RHHTG4 is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional accuracy and stability for demanding applications. This 24-bit device with onboard programmable gain amplifier (PGA) is an ideal solution for industrial measurement, medical instrumentation, and any system requiring high-resolution data acquisition.

Key Features

  • High Resolution: The MSC1202Y2RHHTG4 boasts a 24-bit delta-sigma ADC, offering fine granularity and high precision in measurement.
  • Programmable Gain Amplifier: With an integrated PGA, the device provides a configurable gain, allowing for the amplification of low-level signals to utilize the full dynamic range of the ADC.
  • Data Rate: It supports data rates up to 20 samples per second (SPS), balancing speed and resolution for various application needs.
  • Multiple Interface Options: The product features a serial interface for data output, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a wide range of systems.
  • Internal Oscillator: The inclusion of an internal oscillator eliminates the need for external clocking components, simplifying the design and reducing system costs.
  • Low Power Consumption: Designed for efficient operation, the MSC1202Y2RHHTG4 is suitable for battery-powered and portable applications, thanks to its low power consumption.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in various environmental conditions.

Applications

The MSC1202Y2RHHTG4 is versatile and can be used in a range of applications, including:

  • Industrial process control and automation
  • High-resolution data acquisition systems
  • Medical instrumentation, such as ECG and blood analysis
  • Weigh scales and precision sensing
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MSC1202Y2RHHTG4 is no exception. It is built to meet high standards, ensuring long-term reliability for critical applications. The device is available in a compact QFN-32 package, providing a space-efficient solution for PCB designs.

With its combination of high resolution, integrated features, and robust performance, the MSC1202Y2RHHTG4 from Texas Instruments stands out as a superior choice for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess