EN
  • EN
  • DE

PIC16HV616-I/P

Part No PIC16HV616-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name PIC16HV616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889518-PIC16HV616-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16HV616-I/P CAD Model

Description

Microchip Technology PIC16HV616-I/P Microcontroller

The PIC16HV616-I/P is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility in a compact package. This microcontroller is part of the renowned PIC family, which is widely recognized for its ease of use, reliability, and cost-effectiveness. The PIC16HV616-I/P is specifically tailored for applications requiring an integrated high-voltage (HV) power supply, making it an ideal choice for battery-powered devices, power control systems, and smart sensors.

This microcontroller comes in a 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. The device operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Key features of the PIC16HV616-I/P include:

  • High-Performance RISC CPU: The device boasts a Reduced Instruction Set Computer (RISC) architecture, enabling fast and efficient processing with a minimum number of instructions.
  • Flash Memory: Equipped with 3.5 KB of flash memory, the PIC16HV616-I/P offers ample space for program storage and provides the flexibility of self-programming for easy firmware updates.
  • RAM and EEPROM: With 128 bytes of RAM and 256 bytes of EEPROM, this microcontroller offers sufficient data storage for various applications, along with data retention without power.
  • Integrated Analog Features: The device includes an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, a comparator module, and a Voltage Reference module to support complex analog functions.
  • Enhanced Peripherals: A variety of built-in peripherals such as timers, PWM (Pulse Width Modulation) modules, and communication interfaces like USART enhance the microcontroller's capabilities.
  • High-Voltage Operation: The PIC16HV616-I/P is designed to operate directly from a high-voltage source (up to 13.2V), eliminating the need for external voltage regulators in certain applications.
  • Power-Saving Features: Multiple power-saving modes including Idle and Sleep modes help to reduce power consumption, making it suitable for battery-operated devices.

With its robust set of features and HV capabilities, the PIC16HV616-I/P microcontroller from Microchip Technology is an excellent choice for designers looking to develop sophisticated and power-efficient electronic systems. Whether it's for industrial controls, consumer electronics, or automotive applications, this microcontroller offers a versatile solution that can meet the demands of a wide array of embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8847 $61.9290
160+ $0.7253 $116.0480
250+ $0.7034 $175.8500
340+ $0.6803 $231.3020
440+ $0.6584 $289.6960
590+ $0.5902 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,765 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess