EN
  • EN
  • DE

TPS23785BPWPR

Part No TPS23785BPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE PD IEEE 24HTSSOP / Power Over Ethernet 0V 57V 30W 24-Pin HTSSOP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 960μA
Temperature Range - Operating -40°C to 125°C
Case / Package 24-HTSSOP
Win Source Part Number 081244-TPS23785BPWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS23785B
Introduction Date December 18, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS23785BPWPR CAD Model

Description

The TPS23785BPWPR from Texas Instruments is a feature-rich integrated circuit designed for Power over Ethernet (PoE) applications. As part of the industry-leading family of PoE solutions, this device combines a PoE powered device (PD) interface with an advanced DC-DC controller, facilitating the design of high-efficiency power supplies that can be powered over an Ethernet cable.

Key Features

  • IEEE 802.3at Compliance: The TPS23785BPWPR is fully compliant with the IEEE 802.3at standard, ensuring compatibility with the latest PoE systems for high-power applications.
  • Integrated DC-DC Controller: This device features an integrated synchronous DC-DC controller with support for a wide range of output voltages, providing flexibility for various applications.
  • Programmable Classification: It supports programmable class functionality, allowing it to signal its power needs to PoE power sourcing equipment (PSE).
  • Advanced Protection Features: The TPS23785BPWPR includes thermal shutdown, overvoltage, undervoltage, and overcurrent protection to safeguard the powered device against electrical faults.
  • High Efficiency: With its advanced design, the TPS23785BPWPR enables the creation of power supply designs that offer high efficiency, reducing power loss and heat generation.

Applications

The TPS23785BPWPR is ideal for a variety of applications where PoE is used to simplify wiring and installation, including:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • Point of Sale (PoS) Terminals
  • RFID Readers
  • Industrial Controls

Package and Availability

The TPS23785BPWPR is available in a 20-pin HTSSOP (PWP) package, offering a compact solution for space-constrained applications. Its tape and reel packaging is ideal for automated assembly processes, and it is available for order through Texas Instruments' distribution network.

With its robust feature set and Texas Instruments' reputation for quality and support, the TPS23785BPWPR is a top choice for developers looking to integrate PoE capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1116 $53.4508
30+ $3.3736 $101.2080
46+ $3.2682 $150.3372
64+ $3.1627 $202.4128
82+ $3.0573 $250.6986
110+ $2.7410 $301.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,938 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess