EN
  • EN
  • DE

MSC1200Y2PFBT

Part No MSC1200Y2PFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 CPU PREC ADC/DAC 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sampling Rate 1k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 145003-MSC1200Y2PFBT
Ultra Librarian 3D Model Ultra Librarian MSC1200Y2PFBT CAD Model

Description

The Texas Instruments MSC1200Y2PFBT is a highly integrated, high-resolution data acquisition system that combines two critical components - a microcontroller and a data converter - into a single chip.

  • ADC Type: 24-bit delta-sigma
  • Microcontroller: 8051-compatible
  • Flash Memory: 8KB
  • Data RAM: 256 bytes
  • Interfaces: UART, SPI, two I2C
  • Operating Temperature: -40°C to +85°C
  • Package: 32-pin TQFP

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess