EN
  • EN
  • DE

MAX3223IDWRG4

Part No MAX3223IDWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 703040-MAX3223IDWRG4
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3223IDWRG4 CAD Model

Description

The MAX3223IDWRG4 is a high-performance interface IC from Texas Instruments designed for RS-232 communication. This device is specifically engineered to operate with a supply voltage range of 3V to 5.5V, making it suitable for a wide array of applications that require reliable data transfer through serial communication.

Key Features

  • Electrical Interface: The MAX3223IDWRG4 conforms to the RS-232 standard, providing a robust serial communication interface with a low-voltage operation.
  • Supply Voltage: With an operating range of 3V to 5.5V, this device is versatile and can be used in systems with different power requirements.
  • Low-Power Consumption: It is designed for low-power applications, featuring a 1μA supply current in shutdown mode, which is ideal for battery-operated and power-sensitive systems.
  • High Data Rate: The device supports data rates up to 250 kbps, allowing for high-speed data transmission.
  • Electrostatic Discharge (ESD) Protection: The MAX3223IDWRG4 offers built-in ESD protection up to ±15kV, ensuring the device's longevity and reliability in harsh electrical environments.
  • Automatic Power-Down: The device includes an automatic power-down feature that activates when the RS-232 cable is disconnected or the transmitters of the connected peripherals are off, further reducing power consumption.

Applications

The versatile nature of the MAX3223IDWRG4 makes it suitable for a range of applications, including:

  • Portable or battery-powered electronics
  • Notebook, laptop, and palmtop computers
  • Peripherals and printers
  • Data acquisition systems
  • Point-of-sale systems

Package and Quality

The MAX3223IDWRG4 is offered in a SOIC (Small Outline Integrated Circuit) package, which is known for its compact footprint and suitability for surface-mount technology. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess