EN
  • EN
  • DE

LP8548B1SQX04

Part No LP8548B1SQX04
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 719056-LP8548B1SQX04
Ultra Librarian 3D Model Ultra Librarian LP8548B1SQX04 CAD Model

Description

The LP8548B1SQX04 is a high-performance, feature-rich LED driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to enhance the visual experience in medium-sized LCD panels used in various applications such as notebook computers, monitors, and industrial displays.

Key Features

  • High-Efficiency LED Driver: The LP8548B1SQX04 is optimized for driving LEDs with high efficiency, which helps to reduce power consumption and extend battery life in portable devices.
  • Multiple LED String Support: It supports multiple LED strings, ensuring uniform backlighting across the display panel. This is crucial for maintaining consistent brightness and color accuracy.
  • Programmable Dimming: The device offers programmable dimming capabilities, allowing for precise control over backlight brightness levels, which can be adjusted to suit different lighting conditions and user preferences.
  • Integrated Fault Protection: With built-in fault protection features, the LP8548B1SQX04 guards against conditions such as over-temperature, open or short-circuit LED strings, enhancing the reliability and safety of the overall system.
  • Flexible Power Supply: The LED driver is designed to operate with a wide input voltage range, accommodating various power supply specifications and simplifying system power design.
  • I²C Interface: The inclusion of an I²C-compatible interface allows for easy communication and control from a host processor, enabling dynamic adjustment of LED current and other parameters.

Applications

The LP8548B1SQX04 is ideal for a wide range of applications where efficient and controlled LED backlighting is required. Its versatility makes it suitable for:

  • Notebook and laptop computers
  • Desktop monitors
  • Industrial display systems

Quality and Support

As with all Texas Instruments products, the LP8548B1SQX04 is backed by TI's commitment to quality and supported by a comprehensive technical documentation and support ecosystem. This ensures that designers and engineers can integrate this LED driver into their products with confidence, benefitting from TI's expertise and customer support throughout their product's lifecycle.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4216 $51.9512
17+ $6.0896 $103.5232
26+ $5.8993 $153.3818
36+ $5.7090 $205.5240
46+ $5.5187 $253.8602
61+ $4.9478 $301.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess