EN
  • EN
  • DE

CAT93C56LI-G

Part No CAT93C56LI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description 2-Kb Microwire Serial CMOS EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Clock Frequency 2MHz
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1159221-CAT93C56LI-G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT93C56
Introduction Date July 20, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CAT93C56LI-G CAD Model

Description

ON Semiconductor CAT93C56LI-G Microchip

The CAT93C56LI-G is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leading name in the semiconductor industry. This microchip offers a robust storage solution for a wide range of applications, including industrial, automotive, and consumer electronics.

The CAT93C56LI-G is part of the CAT93Cxx product family, which is known for its reliable and efficient serial EEPROMs. This particular model features a 2K-bit memory size, which is organized as either 128 x 16 bits or 256 x 8 bits, depending on the mode of operation selected by the user. This flexibility allows designers to choose the most appropriate data storage format for their specific application needs.

Key Features:

  • Memory Size: 2K-bit capacity, organized as 128 x 16 or 256 x 8 bits.
  • Interface: The device supports a standard 3-wire serial interface, making it easy to integrate into various systems with minimal pin count.
  • Operating Voltage: It operates over a wide voltage range, typically between 4.5V to 5.5V, accommodating diverse system requirements.
  • Write Protection: Features a hardware and software write protection mechanism to prevent accidental data corruption.
  • Endurance: Offers a high write endurance with a minimum of 1,000,000 program/erase cycles, ensuring long-term reliability.
  • Data Retention: Guarantees data retention for a minimum of 100 years, providing a stable and persistent storage solution.
  • Self-Timed Write Cycle: Includes an automatic erase-before-write capability, simplifying the write operation process.
  • Temperature Range: Designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: Available in a compact 8-lead PDIP package, which is ideal for space-constrained applications.

ON Semiconductor's CAT93C56LI-G is designed for applications where reliable and durable non-volatile memory storage is crucial. Its robust design and comprehensive feature set make it an excellent choice for developers and engineers looking to incorporate a dependable EEPROM into their designs. With its ease of integration and proven performance, the CAT93C56LI-G continues to be a preferred choice for a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess