EN
  • EN
  • DE

SN65LVDS33DG4

Part No SN65LVDS33DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC / 0/4 Receiver LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDS33
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261175-SN65LVDS33DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS33DG4 CAD Model

Description

Product Overview: SN65LVDS33DG4 from Texas Instruments

The SN65LVDS33DG4 is a high-performance differential line receiver designed by Texas Instruments to meet the demanding requirements of high-speed data transmission. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate with a low-voltage power supply, which makes it an ideal choice for applications that require both high speed and low power consumption.

Key Features

  • High-Speed Data Transmission: The SN65LVDS33DG4 supports exceptionally fast data rates, making it suitable for high-speed data transfer applications.
  • Low-Voltage Operation: Designed to work with a 3.3V power supply, this device helps to reduce overall power consumption without compromising performance.
  • Differential Inputs and Outputs: The LVDS technology used in this device offers improved noise immunity and allows for long cable runs due to its differential signaling.
  • Interoperability: This receiver is compatible with TIA/EIA-644 LVDS standard, ensuring it can easily interface with other standard LVDS transmitters and receivers.
  • Robust Protection: The SN65LVDS33DG4 features integrated fail-safe circuitry that ensures a logic high output when inputs are left open, shorted, or terminated but idle.

Applications

The versatility of the SN65LVDS33DG4 makes it a prime candidate for a variety of applications, including:

  • High-speed backplane and cable data transmission
  • Networking equipment and telecommunications
  • Computer peripheral interfacing
  • Industrial control and automation
  • Video signal transmission

Technical Specifications

The SN65LVDS33DG4 is provided in a SOIC-16 package and offers a wide operating temperature range from -40°C to +85°C. It features four differential line receivers with a typical propagation delay time of 3.7ns and a maximum of 5.5ns, ensuring reliable and rapid data transmission even in harsh environmental conditions.

Conclusion

With its combination of high-speed operation, low-voltage power efficiency, and robust noise immunity, the SN65LVDS33DG4 from Texas Instruments stands out as a superior choice for system designers looking to optimize their data transmission solutions. Its compliance with the LVDS standard and built-in protection mechanisms further ensure a reliable and long-lasting performance for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess