EN
  • EN
  • DE

CMJ1000 TR

Part No CMJ1000 TR
Manufacturer Central Semiconductor Corp
Catalog PMIC - Current Regulation/Management
Description DIODE CURRENT LIMITING SINGLE SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Central Semiconductor Corp
Packaging Reel package
Function Current Limiting
Sensing Method High/Low-Side
Voltage - Input 100V (Maximum)
Output Current 1.1mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOD-123F
Manufacturer Package SOD-123FL
Win Source Part Number 788839-CMJ1000 TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMJ1000 TR CAD Model

Description

This Central Semiconductor Corp CMJ1000 TR is a current limiting function with an output current of 1.1mA. It operates between temperatures of -65 to 150°C and has a maximum input voltage of 100V.

  • Output Current: 1.1mA
  • Operating Temperature: -65 to 150°C
  • Maximum Input Voltage: 100V
  • Package Type: Reel
  • Mounting: Surface Mount (SMD)
  • UL Voltage: 300V
  • Compliance: RoHS
  • Status: Limited Supply and Demand

You May Also Be Interested in

Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess