EN
  • EN
  • DE

LP3947ISDX-09/NOPB

Part No LP3947ISDX-09/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 750mA
Battery Pack Voltage 4.1V
Voltage Supply MAX 6V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x4)
Win Source Part Number 779846-LP3947ISDX-09/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3947
Introduction Date November 01, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP3947ISDX-09/NOPB CAD Model

Description

Product Overview: LP3947ISDX-09/NOPB by Texas Instruments

The LP3947ISDX-09/NOPB is a versatile, high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is aimed at providing efficient power management in a compact package, making it ideal for a wide range of applications, including portable devices, wearables, and various electronics requiring reliable battery management and charging capabilities.

Key Features

  • Integrated Power Management IC (PMIC): The LP3947ISDX-09/NOPB combines multiple power management functions in a single chip, streamlining the design process for engineers and reducing the overall footprint on the PCB.
  • Charge Management: It includes advanced charge management features for single-cell lithium-ion or lithium-polymer batteries, ensuring safe and efficient charging.
  • Programmable Charge Parameters: Designers can program various parameters such as charge current and voltage, allowing for customization to meet specific application requirements.
  • Multiple Operating Modes: The device supports different modes, such as USB suspend, temperature monitoring, and a pre-charge feature, enhancing the safety and longevity of the battery.
  • High Integration: The IC integrates a linear charger, power FET, current sensor, reverse blocking protection, and thermal regulation, minimizing the need for additional external components.

Package and Availability

The LP3947ISDX-09/NOPB is available in a compact, lead-free, X2SON package, which is not only space-efficient but also environmentally friendly. The package is designed to meet the rigorous standards for RoHS compliance.

Applications

This power management IC is well-suited for a multitude of applications, particularly where space is at a premium and power efficiency is crucial. It is commonly used in:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Wearable Technology
  • Handheld Gaming Devices

With the LP3947ISDX-09/NOPB, Texas Instruments continues to demonstrate its commitment to innovation in power management technology, providing solutions that are both high in quality and functionality.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess