EN
  • EN
  • DE

LP5900TL-3.0EV

Part No LP5900TL-3.0EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 3V
Output Current 150mA
Voltage - Input 2.5 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP5900
Win Source Part Number 779903-LP5900TL-3.0EV
Popularity Medium
Supply and Demand Status Limited
Family Name LP5900
Introduction Date July 01, 2005
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5900TL-3.0EV CAD Model

Description

The LP5900TL-3.0EV is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the rigorous power management requirements of modern electronic devices. This voltage regulator offers a fixed output voltage of 3.0V, which is ideal for providing stable power to sensitive analog and digital circuits.

Key Features

  • Low Dropout: The LP5900TL-3.0EV boasts an ultra-low dropout, ensuring efficient operation even with a very small input-to-output voltage differential, making it suitable for battery-powered applications where maximizing battery life is crucial.
  • Low Noise: With its low output noise specification, this LDO helps to maintain signal integrity in sensitive RF and precision analog applications, such as portable medical devices and wireless communications.
  • High Accuracy: The output voltage accuracy of this device is high, providing a reliable power source that contributes to the overall stability and performance of the end application.
  • Thermal Protection: The LP5900TL-3.0EV is equipped with thermal shutdown protection, which ensures the device and the system it powers are protected from damage due to overheating.
  • Stable with Ceramic Capacitors: It is designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have better electrical characteristics than other types of capacitors.

Applications

The LP5900TL-3.0EV is versatile and can be used in a range of applications. It is particularly suited for portable and battery-powered equipment, where power efficiency is paramount. It is also an excellent choice for powering sensitive analog and digital ICs that require a clean, stable voltage supply, such as:

  • RF Modules
  • Portable Medical Devices
  • Handheld Instruments
  • Microcontrollers and Digital ICs
  • Audio and Video Equipment

Product Advantages

Integrating the LP5900TL-3.0EV into your design can significantly enhance system reliability and performance. Its low noise output and high power supply rejection ratio (PSRR) minimize interference and ripple, providing a clean energy source for sensitive components. The compact size of the LP5900TL-3.0EV, coupled with its low quiescent current, makes it an excellent choice for space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess