EN
  • EN
  • DE

TMDS361BPAG

Part No TMDS361BPAG
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI SWITCH 64TQFP / Video Switch IC GPIO, I2C, Logic HDMI 1.3a 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Active
Function Switch
Applications Video Display
Standards HDMI 1.3a
Control Interface GPIO, I²C, Logic
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMDS361
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372381-TMDS361BPAG
Ultra Librarian 3D Model Ultra Librarian TMDS361BPAG CAD Model

Description

The TMDS361BPAG is a state-of-the-art HDMI (High-Definition Multimedia Interface) switch designed and manufactured by Texas Instruments. This high-performance integrated circuit is engineered to facilitate the selection of digital video signals from multiple sources to a single display unit. It is an ideal component for applications that require switching between different digital video sources such as DVD players, Blu-ray players, video game consoles, and other HDMI-enabled devices.

Key Features:

  • Three-to-One Switch: The TMDS361BPAG can seamlessly switch between three TMDS (Transition Minimized Differential Signaling) input ports to one output port, making it a versatile solution for complex digital video systems.
  • High-Resolution Support: It supports digital video resolutions up to 1080p and is compatible with DVI (Digital Visual Interface) signals, ensuring crisp and clear video quality for a variety of multimedia applications.
  • Enhanced Signal Integrity: With its low-skew TMDS data paths and robust ESD (Electrostatic Discharge) protection, the TMDS361BPAG ensures signal integrity for long cable runs and harsh operating environments.
  • Easy Integration: The compact 64-TQFP (Thin Quad Flat Pack) packaging allows for easy integration into space-constrained designs, providing flexibility for system architects and designers.
  • Audio Support: This switch is capable of transmitting digital audio signals, which are embedded in the HDMI interface, enabling a complete audio-visual experience.

Applications:

  • Home Theater Systems
  • Professional AV equipment
  • Video Conferencing Systems
  • Multi-media Switching
  • Commercial and Residential AV Installations

The TMDS361BPAG is a testament to Texas Instruments' commitment to providing innovative solutions for digital video technology. With its robust performance, ease of use, and high-quality output, it stands as a critical component for any application requiring reliable HDMI switching capabilities.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3908 $52.6896
28+ $3.6028 $100.8784
43+ $3.4902 $150.0786
60+ $3.3776 $202.6560
77+ $3.2650 $251.4050
103+ $2.9272 $301.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess