EN
  • EN
  • DE

OPAMPEVM-MSOPTSSOP

Part No OPAMPEVM-MSOPTSSOP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Channels per IC 1 - Single, 2 - Dual, 4 - Quad
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP, 10-MSOP, 14-TSSOP, 16-TSSOP Package
Base Product Number OPAMPEVM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342193-OPAMPEVM-MSOPTSSOP
Ultra Librarian 3D Model Ultra Librarian OPAMPEVM-MSOPTSSOP CAD Model

Description

The OPAMPEVM-MSOPTSSOP is a versatile evaluation module (EVM) designed by Texas Instruments to facilitate the testing and performance analysis of their range of operational amplifiers (op-amps) available in MSOP and TSSOP packages. This EVM is an essential tool for engineers, designers, and hobbyists looking to explore the capabilities of TI's op-amps in various applications, such as signal conditioning, filtering, and amplification circuits.

Key Features:

  • Universal Compatibility: The OPAMPEVM-MSOPTSSOP is engineered to be compatible with multiple op-amps from Texas Instruments, making it a flexible solution for a broad range of designs.
  • Easy to Use: The evaluation module comes with a pre-configured setup, ensuring that users can quickly and easily begin testing without the need for complex configurations or additional hardware.
  • Configurable Circuit: The EVM includes configurable options, allowing users to adapt the circuit to meet the specific requirements of their applications, such as gain adjustments and bandwidth settings.
  • High-Quality Components: Built with high-quality, durable components, the OPAMPEVM-MSOPTSSOP ensures reliable performance and longevity, even under rigorous testing conditions.
  • Comprehensive Documentation: Texas Instruments provides thorough documentation, including schematics, user guides, and application notes, to support the effective use of the EVM.

Applications:

The OPAMPEVM-MSOPTSSOP is ideal for a variety of applications, including:

  • Audio processing circuits
  • Analog signal conditioning
  • Data acquisition systems
  • Active filtering designs
  • Prototype development for consumer electronics

Technical Support and Resources:

Texas Instruments offers comprehensive technical support for the OPAMPEVM-MSOPTSSOP, including access to their community forums, direct support from TI engineers, and a wealth of online resources to assist in the development process.

Whether you're a seasoned professional or just starting out in electronics design, the OPAMPEVM-MSOPTSSOP from Texas Instruments is an invaluable tool for exploring the full potential of operational amplifiers in your projects.

You May Also Be Interested in

Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess