Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306762-M41T83SMY6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T83SMY6 CAD Model

Description

STMicroelectronics M41T83SMY6 Real-Time Clock

The M41T83SMY6 is a robust, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This high-quality RTC module is specifically designed to provide precise time and date tracking, down to the second, and is ideal for a wide range of applications in consumer, industrial, and telematics.

Key Features

  • Accuracy: The device maintains an excellent time accuracy and has automatic leap year correction.
  • Power Management: It includes an embedded crystal which means lower power consumption and a smaller footprint, along with a battery backup input for continuous timekeeping.
  • Interface: Communication with the M41T83SMY6 is achieved through an I2C serial interface, making it easy to integrate with most microcontrollers.
  • Programmable Alarms: It provides a programmable alarm function that can be set to a specific time and date.
  • Watchdog Timer: An integrated watchdog timer can be used to reset a system in the event of a malfunction.
  • Additional Features: It also includes oscillator fail detection and a programmable square wave output.

Applications

The M41T83SMY6 is versatile and can be used in various applications, such as:

  • Consumer electronics (e.g., video recorders, televisions, and cameras)
  • Embedded systems
  • Industrial systems and servers
  • Network infrastructure (e.g., routers, switches)
  • Automotive telematics and navigation systems

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M41T83SMY6 comes with the assurance of performance and longevity, backed by ST's expertise in the semiconductor industry. Technical support and comprehensive documentation are available to assist with integration and troubleshooting.

You May Also Be Interested in

Diodes Incorporated
IC RTC I2C/2-WIRE SER 8TDFN T&R / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Need more? Email Us
ECAD model for PT7C4563BZEEX
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.8864
ECAD model for PCF85063ATT/AJ
Epson Company
IC RTC CLK/CALENDAR SER 14-SOP / Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for RA-4565SA:B3 ROHS
Maxim Integrated
1M, Nonvolatile, Y2K-Compliant Timekeeping RAM
Lowest to $106.2329
ECAD model for DS1556-70+
Renesas Electronics America
Real-Time Clock/Calendar with Embedded Unique ID | IC RTC CLK/CALENDAR I2C 8-TDFN
Need more? Email Us
ECAD model for ISL12024IRTCZ
STMicroelectronics
5.0 V and 3.3/3.0 V secure serial RTC and NVRAM supervisor with tamper detection and 128 bytes of clearable NVRAM
Lowest to $14.7468
ECAD model for M41ST87WSS6F
Epson Company
IC RTC CALENDAR SPI 14SOP / Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)
Need more? Email Us
ECAD model for RX-4803SA:UAB PURE SN
Intersil
IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1226S8ZT1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention