EN
  • EN
  • DE

MCP6XXXEV-AMP1

Part No MCP6XXXEV-AMP1
Manufacturer Microchip Technology
Catalog Evaluation Boards - Op Amps
Description BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Box
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Partially Populated
Supplied Contents Board(s) , Accessories
Utilized IC / Part 8-DIP Package
Base Product Number MCP6XXXEV
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342734-MCP6XXXEV-AMP1
Ultra Librarian 3D Model Ultra Librarian MCP6XXXEV-AMP1 CAD Model

Description

Microchip Technology's MCP6XXXEV-AMP1 Evaluation Board

The MCP6XXXEV-AMP1 is an innovative evaluation board designed by Microchip Technology to facilitate the testing and development of various operational amplifiers (op-amps) within the MCP6XXX family. This versatile board is an essential tool for engineers and developers looking to experiment with and understand the features and performance of Microchip's op-amps in a controlled and efficient manner.

Constructed with flexibility in mind, the MCP6XXXEV-AMP1 board supports numerous op-amp package types, including 8-lead MSOP, 8-lead SOIC, and 5-lead SOT-23. This multi-faceted approach allows users to interchange different op-amp models easily, providing a broad range of testing scenarios without the need for multiple boards. Whether you are working on precision instrumentation, sensor interfacing, or analog signal conditioning, this evaluation board is designed to meet your needs.

The board comes equipped with a variety of passive components that can be configured to create different circuit topologies. Users can implement inverting, non-inverting, differential, filter, or voltage follower configurations, among others. This enables the evaluation of the op-amps in real-world applications, ensuring that the chosen op-amp will meet the specific requirements of the end product.

Additionally, the MCP6XXXEV-AMP1 board includes test points at strategic locations, allowing for easy access to measure electrical characteristics such as input bias current, offset voltage, and supply current. This provides users with comprehensive insights into the performance of the op-amps under test.

For those who require a quick start, the evaluation board is accompanied by thorough documentation, including a user guide that details setup instructions, suggested experiments, and troubleshooting tips. This ensures a smooth and productive experience, even for those who may be less familiar with op-amp technology.

In summary, the MCP6XXXEV-AMP1 from Microchip Technology is an indispensable tool for any professional or hobbyist looking to explore the capabilities of the MCP6XXX op-amp series. With its adaptability and comprehensive design, it stands as a valuable asset for developing a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Microchip Technology
BOARD EVALUATION FOR MCP6S2X / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess