The LMV761MFX from Texas Instruments is a high-performance, low-power comparator that offers fast response times and high accuracy. This product is designed to provide high-quality performance in a variety of applications, including portable electronics, power-supply control systems, and thermostatic controls.
- Propagation Delay: 200ns
- Input Offset Voltage: 200µV
- Supply Voltage Range: 2.7V to 5V
- Supply Current: 60µA
- Temperature Range: -40°C to +125°C
- Package: SC70-5
- Features: Push-pull output stage, RoHS compliant
Its robust design and small size make it a versatile choice for a wide range of applications. Whether you're designing portable electronics, power supplies, or thermostatic controls, the LMV761MFX offers the performance and reliability you need.