EN
  • EN
  • DE

LMV331DCKR

Part No LMV331DCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Win Source Part Number 299858-LMV331DCKR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV331DCKR CAD Model

Description

The LMV331DCKR is a high-quality, single channel general-purpose comparator from Texas Instruments, a leading manufacturer of semiconductors and integrated circuits. This product is designed to provide a high level of performance for a wide range of applications, making it a versatile choice for many different types of electronic devices and systems.

The LMV331DCKR operates from a single 2.7V to 5V power supply, making it suitable for battery-powered systems and other low-voltage applications. It features a wide input common-mode voltage range that extends 200mV beyond the supplies, which allows for wide dynamic range in low-voltage applications. This product also offers a low quiescent current of 60µA, making it an energy-efficient choice for applications where power consumption is a significant concern.

This product is designed with an open-drain output stage, which allows for the implementation of wired-OR or wired-AND functions. The output stage can also be pulled up to a voltage higher than VCC, up to 5V, to interface with higher voltage logic.

One of the main features of the LMV331DCKR is its fast response time. It has a propagation delay of only 210ns, making it suitable for high-speed systems. It also has a high output drive capability, which allows it to drive heavy loads without a reduction in performance.

The LMV331DCKR comes in a small SC70-5 package, which makes it an excellent choice for space-constrained applications. This product is also RoHS compliant and is free from lead, bromine, and antimony, making it an environmentally friendly choice.

In addition, the LMV331DCKR offers excellent temperature stability and is designed to operate reliably over a wide temperature range, from -40°C to 125°C. This makes it suitable for use in harsh environments and in applications where temperature fluctuations are common.

In conclusion, the LMV331DCKR from Texas Instruments is a versatile, high-performance comparator that offers a range of features designed to meet the needs of a wide variety of applications. Its low power consumption, fast response time, and small package size make it an excellent choice for many different types of electronic devices and systems.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess